Capital Lighting, Inc. F848868 Exterior -Wall Mount 673128

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091134 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091134 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F848868 Exterior -Wall Mount - 673128 - Capital Lighting, Inc.
Columbus, OH, USA
F848868 Exterior -Wall Mount
673128
F848868 Exterior -Wall Mount 673128
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091134 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.37
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Bronze
Weight: 7.94
Product Name: One Light Outdoor Wall
UPC: 742546091134
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673128
Product Name F848868 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details