Capital Lighting, Inc. F848841 Exterior -Wall Mount 673122

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091127 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091127 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F848841 Exterior -Wall Mount - 673122 - Capital Lighting, Inc.
Columbus, OH, USA
F848841 Exterior -Wall Mount
673122
F848841 Exterior -Wall Mount 673122
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.37 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vista Silver Weight: 7.94 Product Name: One Light Outdoor Wall UPC: 742546091127 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.37
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vista Silver
Weight: 7.94
Product Name: One Light Outdoor Wall
UPC: 742546091127
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673122
Product Name F848841 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details