Capital Lighting, Inc. F614236U Flush Mounts-Bowl Style 673119

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 13.42 Product Name: Two Light Ceiling UPC: 742546092353 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 13.42 Product Name: Two Light Ceiling UPC: 742546092353 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F614236U Flush Mounts-Bowl Style - 673119 - Capital Lighting, Inc.
Columbus, OH, USA
F614236U Flush Mounts-Bowl Style
673119
F614236U Flush Mounts-Bowl Style 673119
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 13.42 Product Name: Two Light Ceiling UPC: 742546092353 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 13.42
Product Name: Two Light Ceiling
UPC: 742546092353
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673119
Product Name F614236U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details