PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Graphite
Weight: 6.83
Product Name: One Light Outdoor Wall
UPC: 742546094708
Category: Outdoor Wall
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 673075 |
| Product Name | F861310 Exterior -Wall Mount |
| Application | Residential; Outdoor |