Capital Lighting, Inc. F861511 Exterior -Wall Mount 673044

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 6.83 Product Name: One Light Outdoor Wall UPC: 742546094715 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 6.83 Product Name: One Light Outdoor Wall UPC: 742546094715 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F861511 Exterior -Wall Mount - 673044 - Capital Lighting, Inc.
Columbus, OH, USA
F861511 Exterior -Wall Mount
673044
F861511 Exterior -Wall Mount 673044
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 6.83 Product Name: One Light Outdoor Wall UPC: 742546094715 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze TDL
Weight: 6.83
Product Name: One Light Outdoor Wall
UPC: 742546094715
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673044
Product Name F861511 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details