Capital Lighting, Inc. F433036 Sconces-Single Glass 673017

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Bath UPC: 742546038030 Category: Bath Glass: Katherine
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Bath UPC: 742546038030 Category: Bath Glass: Katherine

Suppliers

Company
Product
Description
Supplier Links
F433036 Sconces-Single Glass - 673017 - Capital Lighting, Inc.
Columbus, OH, USA
F433036 Sconces-Single Glass
673017
F433036 Sconces-Single Glass 673017
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2.31 Product Name: One Light Bath UPC: 742546038030 Category: Bath Glass: Katherine

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2.31
Product Name: One Light Bath
UPC: 742546038030
Category: Bath
Glass: Katherine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673017
Product Name F433036 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details