Capital Lighting, Inc. 72924-BS/AMZ Mini Pendants-Cable 672862

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120295 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120295 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
72924-BS/AMZ Mini Pendants-Cable - 672862 - Capital Lighting, Inc.
Columbus, OH, USA
72924-BS/AMZ Mini Pendants-Cable
672862
72924-BS/AMZ Mini Pendants-Cable 672862
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594120295 Category: LED Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594120295
Category: LED Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672862
Product Name 72924-BS/AMZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details