Capital Lighting, Inc. 63951-ORB/FST Sconces-Pocket 672843

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity/Wall UPC: 641594021752 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity/Wall UPC: 641594021752 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63951-ORB/FST Sconces-Pocket - 672843 - Capital Lighting, Inc.
Columbus, OH, USA
63951-ORB/FST Sconces-Pocket
672843
63951-ORB/FST Sconces-Pocket 672843
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Length 3.50 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Vanity/Wall UPC: 641594021752 Category: Wall or Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.50
Length 3.50
Extension: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Vanity/Wall
UPC: 641594021752
Category: Wall or Ceiling Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672843
Product Name 63951-ORB/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details