PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.50
Length 20.50
Bulb
Type: NA
Finish: Wood Cherry
Weight: 4.7
Product Name: 18`` Blade
UPC: 840506043954
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672829 |
| Product Name | BPW10CY Fans-Blades |