Capital Lighting, Inc. 33260/3 Bathroom Fixtures-Three Lights 672788

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33260/3 Bathroom Fixtures-Three Lights - 672788 - Capital Lighting, Inc.
Columbus, OH, USA
33260/3 Bathroom Fixtures-Three Lights
672788
33260/3 Bathroom Fixtures-Three Lights 672788
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blacksmith Bronze Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blacksmith Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672788
Product Name 33260/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details