Capital Lighting, Inc. 33263 Mid. Chandeliers-Glass Up 672781

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Blacksmith Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Blacksmith Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33263 Mid. Chandeliers-Glass Up - 672781 - Capital Lighting, Inc.
Columbus, OH, USA
33263 Mid. Chandeliers-Glass Up
672781
33263 Mid. Chandeliers-Glass Up 672781
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Blacksmith Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Blacksmith Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672781
Product Name 33263 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details