Capital Lighting, Inc. 33249 Mini Pendants-Chain 672757

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33249 Mini Pendants-Chain - 672757 - Capital Lighting, Inc.
Columbus, OH, USA
33249 Mini Pendants-Chain
672757
33249 Mini Pendants-Chain 672757
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Mini Pendant Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Mini Pendant
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672757
Product Name 33249 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details