Capital Lighting, Inc. 33241 Semi-Flush Mts.-Bowl Style 672756

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33241 Semi-Flush Mts.-Bowl Style - 672756 - Capital Lighting, Inc.
Columbus, OH, USA
33241 Semi-Flush Mts.-Bowl Style
672756
33241 Semi-Flush Mts.-Bowl Style 672756
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672756
Product Name 33241 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details