Capital Lighting, Inc. 33240/1 Sconces-Single Glass 672751

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33240/1 Sconces-Single Glass - 672751 - Capital Lighting, Inc.
Columbus, OH, USA
33240/1 Sconces-Single Glass
672751
33240/1 Sconces-Single Glass 672751
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672751
Product Name 33240/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details