Capital Lighting, Inc. 33240/2 Bathroom Fixtures-Two Lights 672750

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33240/2 Bathroom Fixtures-Two Lights - 672750 - Capital Lighting, Inc.
Columbus, OH, USA
33240/2 Bathroom Fixtures-Two Lights
672750
33240/2 Bathroom Fixtures-Two Lights 672750
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672750
Product Name 33240/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details