Capital Lighting, Inc. 39500/3 Bathroom Fixtures-Three Lights 672736

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39500/3 Bathroom Fixtures-Three Lights - 672736 - Capital Lighting, Inc.
Columbus, OH, USA
39500/3 Bathroom Fixtures-Three Lights
672736
39500/3 Bathroom Fixtures-Three Lights 672736
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672736
Product Name 39500/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details