Capital Lighting, Inc. 38522 Mid. Chandeliers-Drum Shades 672730

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38522 Mid. Chandeliers-Drum Shades - 672730 - Capital Lighting, Inc.
Columbus, OH, USA
38522 Mid. Chandeliers-Drum Shades
672730
38522 Mid. Chandeliers-Drum Shades 672730
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672730
Product Name 38522 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 395.986mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details