Capital Lighting, Inc. 38124 Mid. Chandeliers-Drum Shades 672726

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Xenon Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Xenon Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
38124 Mid. Chandeliers-Drum Shades - 672726 - Capital Lighting, Inc.
Columbus, OH, USA
38124 Mid. Chandeliers-Drum Shades
672726
38124 Mid. Chandeliers-Drum Shades 672726
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Xenon Qty: 9 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Xenon
Qty: 9
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672726
Product Name 38124 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details