Capital Lighting, Inc. 25273 Bathroom Fixtures-Three Lights 672725

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25273 Bathroom Fixtures-Three Lights - 672725 - Capital Lighting, Inc.
Columbus, OH, USA
25273 Bathroom Fixtures-Three Lights
672725
25273 Bathroom Fixtures-Three Lights 672725
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.75 Extension: 7.5 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.75
Extension: 7.5
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672725
Product Name 25273 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details