Capital Lighting, Inc. 38123 Mid. Chandeliers-Drum Shades 672720

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
38123 Mid. Chandeliers-Drum Shades - 672720 - Capital Lighting, Inc.
Columbus, OH, USA
38123 Mid. Chandeliers-Drum Shades
672720
38123 Mid. Chandeliers-Drum Shades 672720
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.00 Bulb Type: Xenon Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.00
Bulb
Type: Xenon
Qty: 5
Wattage: 40
Finish: Oil Rubbed Bronze
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672720
Product Name 38123 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details