Capital Lighting, Inc. 38514 Large Chandeliers-Glass Shade 672708

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
38514 Large Chandeliers-Glass Shade - 672708 - Capital Lighting, Inc.
Columbus, OH, USA
38514 Large Chandeliers-Glass Shade
672708
38514 Large Chandeliers-Glass Shade 672708
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 45.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672708
Product Name 38514 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details