Capital Lighting, Inc. 25266 Flush Mounts-Other 672707

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25266 Flush Mounts-Other - 672707 - Capital Lighting, Inc.
Columbus, OH, USA
25266 Flush Mounts-Other
672707
25266 Flush Mounts-Other 672707
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672707
Product Name 25266 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details