Capital Lighting, Inc. 38513 Mid. Chandeliers-Glass Up 672705

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
38513 Mid. Chandeliers-Glass Up - 672705 - Capital Lighting, Inc.
Columbus, OH, USA
38513 Mid. Chandeliers-Glass Up
672705
38513 Mid. Chandeliers-Glass Up 672705
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672705
Product Name 38513 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details