Capital Lighting, Inc. 38517 Mid. Chandeliers-Glass Up 672702

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold and Silver Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold and Silver Leaf

Suppliers

Company
Product
Description
Supplier Links
38517 Mid. Chandeliers-Glass Up - 672702 - Capital Lighting, Inc.
Columbus, OH, USA
38517 Mid. Chandeliers-Glass Up
672702
38517 Mid. Chandeliers-Glass Up 672702
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold and Silver Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold and Silver Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672702
Product Name 38517 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details