Capital Lighting, Inc. 23021-WH/ALB Flush Mounts-Bowl Style 672697

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Flush Mount UPC: 641594004076 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Flush Mount UPC: 641594004076 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23021-WH/ALB Flush Mounts-Bowl Style - 672697 - Capital Lighting, Inc.
Columbus, OH, USA
23021-WH/ALB Flush Mounts-Bowl Style
672697
23021-WH/ALB Flush Mounts-Bowl Style 672697
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: White Product Name: Four Light Flush Mount UPC: 641594004076 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Product Name: Four Light Flush Mount
UPC: 641594004076
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672697
Product Name 23021-WH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details