Capital Lighting, Inc. 23072-BRZ/ALB Pendants-Bowl Style 672695

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143287 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143287 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23072-BRZ/ALB Pendants-Bowl Style - 672695 - Capital Lighting, Inc.
Columbus, OH, USA
23072-BRZ/ALB Pendants-Bowl Style
672695
23072-BRZ/ALB Pendants-Bowl Style 672695
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594143287 Category: Cable Pendant Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 641594143287
Category: Cable Pendant
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672695
Product Name 23072-BRZ/ALB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details