PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 39.58
Length 39.58
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Pendant
UPC: 641594143300
Category: Cable Pendant
Glass: Alabaster
Shipped Via: O/S
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672679 |
| Product Name | 23074-BRZ/ALB Pendants-Bowl Style |
| Application | Residential |