Capital Lighting, Inc. 23120-CRM Sconces-Pocket 672648

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Length 8.75 Extension: 2.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594005318 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Length 8.75 Extension: 2.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594005318 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23120-CRM Sconces-Pocket - 672648 - Capital Lighting, Inc.
Columbus, OH, USA
23120-CRM Sconces-Pocket
672648
23120-CRM Sconces-Pocket 672648
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Length 8.75 Extension: 2.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594005318 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Length 8.75
Extension: 2.6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594005318
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672648
Product Name 23120-CRM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details