Capital Lighting, Inc. 1051BK Exterior -Wall Mount 672636

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105102 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105102 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1051BK Exterior -Wall Mount - 672636 - Capital Lighting, Inc.
Columbus, OH, USA
1051BK Exterior -Wall Mount
672636
1051BK Exterior -Wall Mount 672636
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105102 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105102
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672636
Product Name 1051BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details