Capital Lighting, Inc. 11241SVOI Semi-Flush Mts.-Bowl Style 672632

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209022942 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209022942 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11241SVOI Semi-Flush Mts.-Bowl Style - 672632 - Capital Lighting, Inc.
Columbus, OH, USA
11241SVOI Semi-Flush Mts.-Bowl Style
672632
11241SVOI Semi-Flush Mts.-Bowl Style 672632
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Semi-Flush Mount UPC: 783209022942 Category: Semi-Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12.7
Product Name: Three Light Semi-Flush Mount
UPC: 783209022942
Category: Semi-Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672632
Product Name 11241SVOI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details