Capital Lighting, Inc. 11093SVSN Island/Pool Table-3 Light Bar 672630

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.50 Length 44.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.31 Product Name: Three Light Pendant UPC: 783209007468 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.50 Length 44.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.31 Product Name: Three Light Pendant UPC: 783209007468 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11093SVSN Island/Pool Table-3 Light Bar - 672630 - Capital Lighting, Inc.
Columbus, OH, USA
11093SVSN Island/Pool Table-3 Light Bar
672630
11093SVSN Island/Pool Table-3 Light Bar 672630
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 44.50 Length 44.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 13.31 Product Name: Three Light Pendant UPC: 783209007468 Category: Island Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 44.50
Length 44.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 13.31
Product Name: Three Light Pendant
UPC: 783209007468
Category: Island Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672630
Product Name 11093SVSN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details