Capital Lighting, Inc. 23200-BRZ/AMZ Pendants-Bowl Style 672609

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 641594129052 Category: Cable Semi-Flush Shipped Via: No Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 641594129052 Category: Cable Semi-Flush Shipped Via: No Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23200-BRZ/AMZ Pendants-Bowl Style - 672609 - Capital Lighting, Inc.
Columbus, OH, USA
23200-BRZ/AMZ Pendants-Bowl Style
672609
23200-BRZ/AMZ Pendants-Bowl Style 672609
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 641594129052 Category: Cable Semi-Flush Shipped Via: No Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Semi Flush
UPC: 641594129052
Category: Cable Semi-Flush
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672609
Product Name 23200-BRZ/AMZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details