Capital Lighting, Inc. 23214-BS/LAV Sconces-Pocket 672608

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104639 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104639 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23214-BS/LAV Sconces-Pocket - 672608 - Capital Lighting, Inc.
Columbus, OH, USA
23214-BS/LAV Sconces-Pocket
672608
23214-BS/LAV Sconces-Pocket 672608
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104639 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Length 9.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594104639
Category: Wall Sconce
Glass: Lava
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672608
Product Name 23214-BS/LAV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details