Capital Lighting, Inc. 23201-BRZ/SLA Pendants-Bowl Style 672606

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594123715 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594123715 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23201-BRZ/SLA Pendants-Bowl Style - 672606 - Capital Lighting, Inc.
Columbus, OH, USA
23201-BRZ/SLA Pendants-Bowl Style
672606
23201-BRZ/SLA Pendants-Bowl Style 672606
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Pendant UPC: 641594123715 Category: Cable Pendant Glass: Shava Hat Large Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Pendant
UPC: 641594123715
Category: Cable Pendant
Glass: Shava Hat Large
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672606
Product Name 23201-BRZ/SLA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details