Capital Lighting, Inc. 50960-BS/WH Sconces-Pocket 672581

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128123 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128123 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50960-BS/WH Sconces-Pocket - 672581 - Capital Lighting, Inc.
Columbus, OH, USA
50960-BS/WH Sconces-Pocket
672581
50960-BS/WH Sconces-Pocket 672581
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128123 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Length 9.50
Extension: 3
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594128123
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672581
Product Name 50960-BS/WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details