Capital Lighting, Inc. 50543-CH/CLOP Mini Pendants-Cable 672559

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Length 12.00 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 641594128024 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Length 12.00 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 641594128024 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50543-CH/CLOP Mini Pendants-Cable - 672559 - Capital Lighting, Inc.
Columbus, OH, USA
50543-CH/CLOP Mini Pendants-Cable
672559
50543-CH/CLOP Mini Pendants-Cable 672559
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Length 12.00 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Pendant UPC: 641594128024 Category: Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Length 12.00
Extension: 4.25
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Pendant
UPC: 641594128024
Category: Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672559
Product Name 50543-CH/CLOP Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details