Capital Lighting, Inc. 50570-BS/OPL Sconces-Double Glass 672558

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128062 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128062 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50570-BS/OPL Sconces-Double Glass - 672558 - Capital Lighting, Inc.
Columbus, OH, USA
50570-BS/OPL Sconces-Double Glass
672558
50570-BS/OPL Sconces-Double Glass 672558
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128062 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 20.75
Length 20.75
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594128062
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672558
Product Name 50570-BS/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details