PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Length 12.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Pendant
UPC: 641594128031
Category: Bar Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672557 |
| Product Name | 50544-CH/CLOP Island/Pool Table-3 Light Bar |
| Application | Residential |