Capital Lighting, Inc. 50542-CH/CLOP Sconces-Single Glass 672528

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128017 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128017 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50542-CH/CLOP Sconces-Single Glass - 672528 - Capital Lighting, Inc.
Columbus, OH, USA
50542-CH/CLOP Sconces-Single Glass
672528
50542-CH/CLOP Sconces-Single Glass 672528
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594128017 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Length 12.00
Extension: 6.5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594128017
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672528
Product Name 50542-CH/CLOP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details