Capital Lighting, Inc. 50081-BRZ/OPL Flush Mounts-Bowl Style 672527

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flush Mount UPC: 641594080773 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flush Mount UPC: 641594080773 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50081-BRZ/OPL Flush Mounts-Bowl Style - 672527 - Capital Lighting, Inc.
Columbus, OH, USA
50081-BRZ/OPL Flush Mounts-Bowl Style
672527
50081-BRZ/OPL Flush Mounts-Bowl Style 672527
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bronze Product Name: Three Light Flush Mount UPC: 641594080773 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Bronze
Product Name: Three Light Flush Mount
UPC: 641594080773
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672527
Product Name 50081-BRZ/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details