Capital Lighting, Inc. 50134-BS/FST Flush Mounts-Bowl Style 672523

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594128437 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594128437 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50134-BS/FST Flush Mounts-Bowl Style - 672523 - Capital Lighting, Inc.
Columbus, OH, USA
50134-BS/FST Flush Mounts-Bowl Style
672523
50134-BS/FST Flush Mounts-Bowl Style 672523
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594128437 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594128437
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672523
Product Name 50134-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details