Capital Lighting, Inc. 50135-BS/FST Flush Mounts-Bowl Style 672521

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594128444 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594128444 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50135-BS/FST Flush Mounts-Bowl Style - 672521 - Capital Lighting, Inc.
Columbus, OH, USA
50135-BS/FST Flush Mounts-Bowl Style
672521
50135-BS/FST Flush Mounts-Bowl Style 672521
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594128444 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594128444
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672521
Product Name 50135-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details