Capital Lighting, Inc. 33272 Pendants-Bowl Style 672496

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33272 Pendants-Bowl Style - 672496 - Capital Lighting, Inc.
Columbus, OH, USA
33272 Pendants-Bowl Style
672496
33272 Pendants-Bowl Style 672496
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672496
Product Name 33272 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details