Capital Lighting, Inc. 33270/2 Bathroom Fixtures-Two Lights 672491

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33270/2 Bathroom Fixtures-Two Lights - 672491 - Capital Lighting, Inc.
Columbus, OH, USA
33270/2 Bathroom Fixtures-Two Lights
672491
33270/2 Bathroom Fixtures-Two Lights 672491
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672491
Product Name 33270/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details