Capital Lighting, Inc. 23019-WH/ALB Flush Mounts-Bowl Style 672482

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594194203 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594194203 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019-WH/ALB Flush Mounts-Bowl Style - 672482 - Capital Lighting, Inc.
Columbus, OH, USA
23019-WH/ALB Flush Mounts-Bowl Style
672482
23019-WH/ALB Flush Mounts-Bowl Style 672482
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594194203 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
UPC: 641594194203
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672482
Product Name 23019-WH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details