Capital Lighting, Inc. 23019-BS/ALB Flush Mounts-Bowl Style 672480

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004014 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004014 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019-BS/ALB Flush Mounts-Bowl Style - 672480 - Capital Lighting, Inc.
Columbus, OH, USA
23019-BS/ALB Flush Mounts-Bowl Style
672480
23019-BS/ALB Flush Mounts-Bowl Style 672480
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004014 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594004014
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672480
Product Name 23019-BS/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details