Capital Lighting, Inc. 39529-BZ Mini Pendants-Rod 672471

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
39529-BZ Mini Pendants-Rod - 672471 - Capital Lighting, Inc.
Columbus, OH, USA
39529-BZ Mini Pendants-Rod
672471
39529-BZ Mini Pendants-Rod 672471
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672471
Product Name 39529-BZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details