PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: LED
Qty: 1
Wattage: 10
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672460 |
| Product Name | 79146-10 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |