Capital Lighting, Inc. 20524-WH/OPL Sconces-Pocket 672457

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.70 Height: 15.00 Length 15.00 Extension: 3.35 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Sconce UPC: 641594128727 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.70 Height: 15.00 Length 15.00 Extension: 3.35 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Sconce UPC: 641594128727 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20524-WH/OPL Sconces-Pocket - 672457 - Capital Lighting, Inc.
Columbus, OH, USA
20524-WH/OPL Sconces-Pocket
672457
20524-WH/OPL Sconces-Pocket 672457
PRODUCT DETAILS / SPECS Width/Dia: 6.70 Height: 15.00 Length 15.00 Extension: 3.35 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Sconce UPC: 641594128727 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.70
Height: 15.00
Length 15.00
Extension: 3.35
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Sconce
UPC: 641594128727
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672457
Product Name 20524-WH/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details