Capital Lighting, Inc. 20525-WH/OPL Sconces-Pocket 672454

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 641594128734 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 641594128734 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20525-WH/OPL Sconces-Pocket - 672454 - Capital Lighting, Inc.
Columbus, OH, USA
20525-WH/OPL Sconces-Pocket
672454
20525-WH/OPL Sconces-Pocket 672454
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Sconce UPC: 641594128734 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Length 19.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Sconce
UPC: 641594128734
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672454
Product Name 20525-WH/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details